MACOM RF & MW LNA MAAL-011204-TR1000

Description
The MAAL-011204 is a high dynamic range, single stage MMIC LNA. With external matching networks it exhibits excellent low noise performance, low input impedance and high gain characteristics suitable for 1.5T and 3.0T applications. This low noise amplifier has an integrated active bias circuit allowing direct connection to 3 V or 5 V bias and minimizing variations over temperature and process. The bias current is set by an external resistor, so the user can customize the power consumption to fit the application.
Request a Quote Datasheet
Description
The MAAL-011204 is a high dynamic range, single stage MMIC LNA. With external matching networks it exhibits excellent low noise performance, low input impedance and high gain characteristics suitable for 1.5T and 3.0T applications. This low noise amplifier has an integrated active bias circuit allowing direct connection to 3 V or 5 V bias and minimizing variations over temperature and process. The bias current is set by an external resistor, so the user can customize the power consumption to fit the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - MAAL-011204-TR1000 - Richardson RFPD
Downers Grove, IL, United States
The MAAL-011204 is a high dynamic range, single stage MMIC LNA. With external matching networks it exhibits excellent low noise performance, low input impedance and high gain characteristics suitable for 1.5T and 3.0T applications. This low noise amplifier has an integrated active bias circuit allowing direct connection to 3 V or 5 V bias and minimizing variations over temperature and process. The bias current is set by an external resistor, so the user can customize the power consumption to fit the application.

The MAAL-011204 is a high dynamic range, single stage MMIC LNA. With external matching networks it exhibits excellent low noise performance, low input impedance and high gain characteristics suitable for 1.5T and 3.0T applications.

This low noise amplifier has an integrated active bias circuit allowing direct connection to 3 V or 5 V bias and minimizing variations over temperature and process. The bias current is set by an external resistor, so the user can customize the power consumption to fit the application.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAL-011204-TR1000
RF and Wireless - RF Amplifiers MAAL-011204-TR1000
IC RF AMP GPS 8SMT

IC RF AMP GPS 8SMT

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAL-011204-TR1000 MAAL-011204-TR1000
Product Name RF & MW LNA RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier
Frequency Range 63.37 to 128 MHz
Maximum Gain 27 dB 27 dB
Output Power 11.5 dBm
Noise Figure 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, High Power Amplifier, 20 MHz to 2700 MHz, 50Ω - ZHL-20M2G7025X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 80 C (-4 to 176 F)
Frequency Range 20 to 2700 MHz
View Details
ADM-8556PC, 6 - 20 GHz Distributed Amplifier - ADM-8556PC - Marki Microwave LLC
Specs
Frequency Range 6000 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF and Wireless - RF Amplifiers - ACA2461P2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1218 MHz
Minimum Gain ? to 26.7 dB
Maximum Gain 26.7 dB
View Details