MACOM RF and Wireless - RF Amplifiers CMPA801B025F

Description
IC RF AMP 8.5GHZ-11GHZ 440208
Description
IC RF AMP 8.5GHZ-11GHZ 440208

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - CMPA801B025F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMPA801B025F
RF and Wireless - RF Amplifiers CMPA801B025F
IC RF AMP 8.5GHZ-11GHZ 440208

IC RF AMP 8.5GHZ-11GHZ 440208

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number CMPA801B025F
Product Name RF and Wireless - RF Amplifiers
Frequency Range 8500 to 11000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183P+ - Mini-Circuits
Specs
Frequency Range 500 to 18000 MHz
Minimum Gain 0.1300 dB
Maximum Gain 11.9 dB
View Details
4 suppliers
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details