MACOM Broadband/CATV (75 Ohm) Line Amplifier MAAM-011258-TR1000

Description
The MAAM-011258 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 12 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The MAAM-011258 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications. The MAAM-011258 is fabricated using GaAs pHEMT technology.
Request a Quote Datasheet
Description
The MAAM-011258 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 12 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The MAAM-011258 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications. The MAAM-011258 is fabricated using GaAs pHEMT technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - MAAM-011258-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAM-011258-TR1000
Broadband/CATV (75 Ohm) Line Amplifier MAAM-011258-TR1000
The MAAM-011258 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 12 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure. The MAAM-011258 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications. The MAAM-011258 is fabricated using GaAs pHEMT technology.

The MAAM-011258 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 12 dB of flat gain in both forward and reverse path applications. This amplifier provides excellent noise figure.

The MAAM-011258 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

The MAAM-011258 is fabricated using GaAs pHEMT technology.

Supplier's Site Datasheet
RF Amplifiers - 1465-1836-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1836-1-ND
RF Amplifiers 1465-1836-1-ND
RF Amplifier IC CATV 5MHz ~ 1.218GHz SOT-89

RF Amplifier IC CATV 5MHz ~ 1.218GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 1465-1836-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1836-2-ND
RF Amplifiers 1465-1836-2-ND
RF Amplifier IC CATV 5MHz ~ 1.218GHz SOT-89

RF Amplifier IC CATV 5MHz ~ 1.218GHz SOT-89

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011258-TR1000
IC AMP CATV 5MHZ-1.218GHZ SOT89

IC AMP CATV 5MHZ-1.218GHZ SOT89

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-011258-TR1000 1465-1836-1-ND MAAM-011258-TR1000
Product Name Broadband/CATV (75 Ohm) Line Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 5 to 1218 MHz 5 to 1218 MHz 5 to 1218 MHz
Maximum Gain 12 dB 13.5 dB 13.5 dB
Noise Figure 2.7 dB 2.7 dB
Package Type SOT-89 Surface Mount; TO-243AA
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 2000 MHz, 50Ω, Micro-X Style Package - MAR-2SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 MHz
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details