MACOM RF Amplifiers A1211

Description
RF Amplifier IC General Purpose 5MHz ~ 1.3GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.3GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A1211-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A1211-ND
RF Amplifiers 1465-A1211-ND
RF Amplifier IC General Purpose 5MHz ~ 1.3GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 1.3GHz TO-8

Buy Now Datasheet
Gain Block - A1211 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A1211
Gain Block A1211
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A1211-ND A1211
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1300 MHz 10 to 1200 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 1710 MHz to 2400 MHz, 50Ω, 15x10 mm Package - TAMP-242GLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1800 to 2200 MHz
View Details
4 suppliers