MACOM RF & MW VGA MAAM-011186-TR1000

Description
Differential CATV Variable Gain Amplifier 5 - 300 MHz. The MAAM-011186 is an integrated 2 stage differential amplifier with embedded digital step attenuator (DSA) assembled in a lead-free 7 mm 48-lead PQFN package. This amplifier provides excellent linearity and high output power with greater than 30 dB MER for 64 QAM modulation with 39 channels and 52 dBmV per channel. Gain in the minimum attenuation state is typically 39 dB. The internal DSA offers 31.5 dB attenuation range with 0.5 dB steps. This device is optimized for high output power and low current from 8 V bias but can also be operated from 5 V bias with flexibility to adjust DC current with external components. The module provides a power down function for each of the amplifier stages. This amplifier is ideally suited for use in CATV reverse path applications.
Request a Quote Datasheet
Description
Differential CATV Variable Gain Amplifier 5 - 300 MHz. The MAAM-011186 is an integrated 2 stage differential amplifier with embedded digital step attenuator (DSA) assembled in a lead-free 7 mm 48-lead PQFN package. This amplifier provides excellent linearity and high output power with greater than 30 dB MER for 64 QAM modulation with 39 channels and 52 dBmV per channel. Gain in the minimum attenuation state is typically 39 dB. The internal DSA offers 31.5 dB attenuation range with 0.5 dB steps. This device is optimized for high output power and low current from 8 V bias but can also be operated from 5 V bias with flexibility to adjust DC current with external components. The module provides a power down function for each of the amplifier stages. This amplifier is ideally suited for use in CATV reverse path applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW VGA - MAAM-011186-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Differential CATV Variable Gain Amplifier 5 - 300 MHz. The MAAM-011186 is an integrated 2 stage differential amplifier with embedded digital step attenuator (DSA) assembled in a lead-free 7 mm 48-lead PQFN package. This amplifier provides excellent linearity and high output power with greater than 30 dB MER for 64 QAM modulation with 39 channels and 52 dBmV per channel. Gain in the minimum attenuation state is typically 39 dB. The internal DSA offers 31.5 dB attenuation range with 0.5 dB steps. This device is optimized for high output power and low current from 8 V bias but can also be operated from 5 V bias with flexibility to adjust DC current with external components. The module provides a power down function for each of the amplifier stages. This amplifier is ideally suited for use in CATV reverse path applications.

Differential CATV Variable Gain Amplifier 5 - 300 MHz. The MAAM-011186 is an integrated 2 stage differential amplifier with embedded digital step attenuator (DSA) assembled in a lead-free 7 mm 48-lead PQFN package. This amplifier provides excellent linearity and high output power with greater than 30 dB MER for 64 QAM modulation with 39 channels and 52 dBmV per channel. Gain in the minimum attenuation state is typically 39 dB. The internal DSA offers 31.5 dB attenuation range with 0.5 dB steps. This device is optimized for high output power and low current from 8 V bias but can also be operated from 5 V bias with flexibility to adjust DC current with external components. The module provides a power down function for each of the amplifier stages. This amplifier is ideally suited for use in CATV reverse path applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-011186-TR1000
Product Name RF & MW VGA
Frequency Range 5 to 300 MHz
Maximum Gain 39 dB
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2211TTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 27500 to 31000 MHz
View Details
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details