MACOM Broadband/CATV (75 Ohm) Line Amplifier MAAM-011220-TR1000

Description
The MAAM-011220 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 18 dB of ultra flat gain while biased at either 8 or 5 volts. The amplifier provides excellent linearity. The MAAM-011220 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications. The MAAM-011220 is fabricated using GaAs pHEMT technology.
Request a Quote Datasheet
Description
The MAAM-011220 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 18 dB of ultra flat gain while biased at either 8 or 5 volts. The amplifier provides excellent linearity. The MAAM-011220 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications. The MAAM-011220 is fabricated using GaAs pHEMT technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Line Amplifier - MAAM-011220-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Line Amplifier
MAAM-011220-TR1000
Broadband/CATV (75 Ohm) Line Amplifier MAAM-011220-TR1000
The MAAM-011220 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 18 dB of ultra flat gain while biased at either 8 or 5 volts. The amplifier provides excellent linearity. The MAAM-011220 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications. The MAAM-011220 is fabricated using GaAs pHEMT technology.

The MAAM-011220 is an RF amplifier assembled in a SOT-89 plastic package. This amplifier provides 18 dB of ultra flat gain while biased at either 8 or 5 volts. The amplifier provides excellent linearity.

The MAAM-011220 provides high gain, low noise and low distortion making it ideally suited for 75 Ohm infrastructure applications.

The MAAM-011220 is fabricated using GaAs pHEMT technology.

Supplier's Site Datasheet
RF Amplifiers - 1465-1801-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1801-6-ND
RF Amplifiers 1465-1801-6-ND
RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-89

RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 1465-1801-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1801-2-ND
RF Amplifiers 1465-1801-2-ND
RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-89

RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-89

Buy Now Datasheet
RF Amplifiers - 1465-1801-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1801-1-ND
RF Amplifiers 1465-1801-1-ND
RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-89

RF Amplifier IC CATV 45MHz ~ 1.218GHz SOT-89

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - MAAM-011220-TR1000
880921-MAAM-011220-TR1000
RF Amplifiers - MAAM-011220-TR1000 880921-MAAM-011220-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880921-MAAM-011220-T R1000 Features: RF Amplifier IC SOT-89 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Family Name: MAAM-011220 Categories: RF/IF and RFID Case / Package: SOT-89 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8542.33.0001 Other Part Number: 1465-1801-1, 1465-1801-2, 1465-1801-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880921-MAAM-011220-TR1000
Features: RF Amplifier IC SOT-89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Family Name: MAAM-011220
Categories: RF/IF and RFID
Case / Package: SOT-89
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8542.33.0001
Other Part Number: 1465-1801-1, 1465-1801-2, 1465-1801-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-011220-TR1000
IC AMP CATV 45MHZ-1.218GHZ SOT89

IC AMP CATV 45MHZ-1.218GHZ SOT89

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number MAAM-011220-TR1000 1465-1801-6-ND 880921-MAAM-011220-TR1000 MAAM-011220-TR1000
Product Name Broadband/CATV (75 Ohm) Line Amplifier RF Amplifiers RF Amplifiers - MAAM-011220-TR1000 RF and Wireless - RF Amplifiers
Frequency Range 45 to 1218 MHz 45 to 1218 MHz 45 to 1218 MHz
Maximum Gain 18.5 dB 20 dB 20 dB
Noise Figure 2.6 dB 2.4 dB
Package Type SOT-89 Surface Mount; TO-243AA Surface Mount; SOT-89
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details