MACOM RF/IF and RFID - RF Amplifiers MAAM02350-A2

Description
RF/IF and RFID - RF Amplifiers
Description
RF/IF and RFID - RF Amplifiers

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Amplifiers - MAAM02350-A2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF/IF and RFID - RF Amplifiers
MAAM02350-A2
RF/IF and RFID - RF Amplifiers MAAM02350-A2
RF/IF and RFID - RF Amplifiers

RF/IF and RFID - RF Amplifiers

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MAAM02350-A2
Product Name RF/IF and RFID - RF Amplifiers
Frequency Range 200 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5454+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 50 to 4000 MHz
View Details
4 suppliers