RF Amplifier IC General Purpose 1.575GHz 8-SOIC
RF Amplifier IC General Purpose 1.575GHz 8-SOIC
RF Amplifier IC General Purpose 1.575GHz 8-SOIC
MAALSS0042 is a high performance GaAs MMIC low noise amplifier in a lead-free SOIC 8-lead surface mount plastic package. The MAALSS0042 employs a monolithic 3-stage self bias design and a simple external matching network to obtain minimum noise figure. The MAALSS0042 is ideally suited for use where low noise figure, high gain, high dynamic range and low power consumption are required. Typical applications include receiver front ends in the Global Positioning System (GPS) market, as well as standard gain blocks, buffer amps, driver amps, and IF amps in both fixed and portable systems. MACOM'S MAALSS0042 is fabricated using a mature 0.5-micron gate length GaAs process. The process features full passivation for increased performance reliability.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073205-MAALSS0042TR-
Packaging: Reel - TR
Frequency: 1.575GHz
Gain: 27dB
Noise Figure: 1.15dB
P1dB: 1dBm
RF Type: General Purpose
Family Name: MAALSS0042
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5V
Operating Supply Current: 20mA
Alternative Parts (Cross-Reference): MAALSS0042;
Introduction Date: May 14, 2009
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC RF AMP GPS 1.575GHZ 8SOIC
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-1264-2-ND | MAALSS0042TR-3000 | 073205-MAALSS0042TR-3000 | MAALSS0042TR-3000 |
| Product Name | RF Amplifiers | RF & MW LNA | RF Amplifiers - MAALSS0042TR-3000 | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Low Noise Amplifier | ||
| Applications | General Purpose | RF Microwave | ||
| Frequency Range | 1575 MHz | 1550 to 1600 MHz | 1575 MHz | 1575 MHz |
| Minimum Gain | 27 dB | 27 dB | ? to 27 dB | |
| Maximum Gain | 27 dB | 27 dB | 27 dB | 27 dB |