MACOM RF and Wireless - RF Amplifiers CA59

Description
AMPLIFIER,CASCADED W/SMA CONNECT
Description
AMPLIFIER,CASCADED W/SMA CONNECT

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
CA59
RF and Wireless - RF Amplifiers CA59
AMPLIFIER,CASCADED W/SMA CONNECT

AMPLIFIER,CASCADED W/SMA CONNECT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number CA59
Product Name RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 3.5 :1
View Details
Specs
Applications RF Microwave
View Details
Connectorized MCX / N, High Power, Linear Amplifier, 2400 MHz to 2500 MHz, 250W, 50Ω - ZHL-2425-250+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 0.5000 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details