Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Amplifier IC General Purpose 10MHz ~ 300MHz
IC RF AMP GPS 10MHZ-300MHZ SMA
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | CA70-2 | 1465-CA70-2-ND | CA70-2 |
| Product Name | Gain Block | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Frequency Range | 10 to 250 MHz | 10 to 300 MHz | 10 to 300 MHz |
| Maximum Gain | 8 dB | 8 dB | 8 dB |
| Output Power | 19 dBm | 19 dBm | |
| Noise Figure | 2.2 dB | 2.2 dB | |
| Package Type | Connectorized; SMA Connectorized | Connectorized; Module, SMA Connectors |