MACOM RF Amplifiers A18-1

Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A18-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A18-1-ND
RF Amplifiers 1465-A18-1-ND
RF Amplifier IC General Purpose 5MHz ~ 1.1GHz TO-8

RF Amplifier IC General Purpose 5MHz ~ 1.1GHz TO-8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 1465-A18-1-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1100 MHz
Minimum Gain 14.7 dB
Maximum Gain 14.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details