The CMPA2935150S is a high power two-stage MMIC housed in a QFN package allowing for compact module designs and easy assembly. The device is capable of 150W of pulsed output power.
RF Amplifier IC General Purpose 2.9GHz ~ 3.5GHz 48-QFN (7x7)
RF Amplifier IC General Purpose 2.9GHz ~ 3.5GHz 48-QFN (7x7)
RF Amplifier IC General Purpose 2.9GHz ~ 3.5GHz 48-QFN (7x7)
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | CMPA2935150S | 1465-CMPA2935150SDKR-ND |
| Product Name | RF & MW Power Amplifier | RF Amplifiers |
| Amplifier Type | Power Amplifier | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 2900 to 3500 MHz | 2900 to 3500 MHz |
| Package Type | QFN | Surface Mount; 48-VFQFN Exposed Pad |