MACOM Broadband/CATV (75 Ohm) LNA MAAM-010239-TR1000

Description
The MAAM-010239 is a GaAs pHEMT MMIC amplifier in a lead-free 4mm 20-lead PQFN package. The amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.
Request a Quote
Description
The MAAM-010239 is a GaAs pHEMT MMIC amplifier in a lead-free 4mm 20-lead PQFN package. The amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-010239-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-010239-TR1000
Broadband/CATV (75 Ohm) LNA MAAM-010239-TR1000
The MAAM-010239 is a GaAs pHEMT MMIC amplifier in a lead-free 4mm 20-lead PQFN package. The amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.

The MAAM-010239 is a GaAs pHEMT MMIC amplifier in a lead-free 4mm 20-lead PQFN package. The amplifier is designed to meet the high gain, high linearity and low noise requirements of FTTx receivers.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-010239-TR1000
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 1000 MHz
Maximum Gain 30 dB
Noise Figure 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - 2312-QPR0220-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type bare-die
View Details