MACOM RF Amplifiers MAAM-011252-TR1000

Description
IC RF AMP ISM 30MHZ-8GHZ 8DFN
Request a Quote Datasheet
Description
IC RF AMP ISM 30MHZ-8GHZ 8DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-011252-TR1000TR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP ISM 30MHZ-8GHZ 8DFN

IC RF AMP ISM 30MHZ-8GHZ 8DFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAM-011252-TR1000CT-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP ISM 30MHZ-8GHZ 8DFN

IC RF AMP ISM 30MHZ-8GHZ 8DFN

Buy Now Datasheet
RF Amplifiers - 1465-MAAM-011252-TR1000DKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF AMP ISM 30MHZ-8GHZ 8DFN

IC RF AMP ISM 30MHZ-8GHZ 8DFN

Buy Now Datasheet
Gain Block - MAAM-011252-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - MAAM-011252-TR1000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-011252-TR1000
RF and Wireless - RF Amplifiers MAAM-011252-TR1000
IC RF AMP ISM 30MHZ-8GHZ 8DFN

IC RF AMP ISM 30MHZ-8GHZ 8DFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-011252-TR1000TR-ND MAAM-011252-TR1000 MAAM-011252-TR1000
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications ISM
Frequency Range 30 to 8000 MHz 25 to 8000 MHz 30 to 8000 MHz
Minimum Gain 19.5 dB ? to 19.5 dB
Maximum Gain 19.5 dB 19.5 dB 19.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
ADM1-0026PA, Broadband Distributed Amplifier - ADM1-0026PA - Marki Microwave LLC
Specs
Frequency Range 5 to 26500 MHz
Package Type Connectorized; connectorized
View Details