MACOM RF Amplifiers CA64

Description
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA64-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA64-ND
RF Amplifiers 1465-CA64-ND
RF Amplifier IC General Purpose 2MHz ~ 1.25GHz

RF Amplifier IC General Purpose 2MHz ~ 1.25GHz

Buy Now Datasheet
Gain Block - CA64 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
CA64
Gain Block CA64
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - CA64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA64
RF and Wireless - RF Amplifiers CA64
IC RF AMP GPS 2MHZ-1.25GHZ SMA

IC RF AMP GPS 2MHZ-1.25GHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-CA64-ND CA64 CA64
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 1250 MHz 10 to 1200 MHz 2 to 1250 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Medium Power, pHEMT Amplifier, 100 kHz to 22 GHz, 50Ω, 5x5 mm QFN Style Package - AVA-223MP+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 0.1000 to 22000 MHz
View Details
2 suppliers
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Broadband/CATV (75 Ohm) LNA - DME4102-000 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details