MACOM Gain Block A11

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, an MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, an MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A11 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A11
Gain Block A11
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, an MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, an MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Amplifiers - A11
850102-A11
RF Amplifiers - A11 850102-A11
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 850102-A11 Series: A11 Features: RF Amplifier IC Package: Tray Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 850102-A11
Series: A11
Features: RF Amplifier IC
Package: Tray
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number A11 850102-A11
Product Name Gain Block RF Amplifiers - A11
Frequency Range 5 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ATA12001D1C - 912022-ATA12001D1C - Win Source Electronics
Specs
Applications RF Microwave
Package Type Die
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2 :1
View Details
General Purpose LNAs - BGA614 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 17 dB
View Details