MACOM RF Amplifiers A74

Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A74-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A74-ND
RF Amplifiers 1465-A74-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 600MHz TO-8

Buy Now Datasheet
Gain Block - A74 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A74
Gain Block A74
The A74 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

The A74 RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. Both TO-8 and Surface Mount packages are hermetically sealed, and MIL-STD-883 environmental screening is available

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A74-ND A74
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 600 MHz 5 to 500 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 5.6 dB
View Details
4 suppliers
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details