RF Amplifier IC General Purpose 80MHz ~ 2.4GHz
IC RF AMP GPS 80MHZ-2.4GHZ SMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CA36-1-ND | CA36-1 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 80 to 2400 MHz | 80 to 2400 MHz |
| Minimum Gain | 16.2 dB | ? to 16.2 dB |
| Maximum Gain | 16.2 dB | 16.2 dB |