MACOM RF Amplifiers CMPA601C025F

Description
RF Amplifier IC General Purpose 6GHz ~ 12GHz 440213
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 6GHz ~ 12GHz 440213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA601C025F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 6GHz ~ 12GHz 440213

RF Amplifier IC General Purpose 6GHz ~ 12GHz 440213

Buy Now Datasheet
RF & MW Power Amplifier - CMPA601C025F - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA601C025F
RF & MW Power Amplifier CMPA601C025F
CMPA601C025F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC) on a silicon carbide (SiC) substrate, using a 0.25 μm gate length fabrication process. The semiconductor offers 25 Watts of power from 6 to 12 GHz of instantaneous bandwidth. The GaN HEMT MMIC is housed in a thermally-enhanced, 10-lead 25 mm x 9.9 mm metal/ceramic flanged package. It offers high gain and superior efficiency in a small footprint package at 50 ohms.

CMPA601C025F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC) on a silicon carbide (SiC) substrate, using a 0.25 μm gate length fabrication process. The semiconductor offers 25 Watts of power from 6 to 12 GHz of instantaneous bandwidth. The GaN HEMT MMIC is housed in a thermally-enhanced, 10-lead 25 mm x 9.9 mm metal/ceramic flanged package. It offers high gain and superior efficiency in a small footprint package at 50 ohms.

Supplier's Site
RF and Wireless - RF Amplifiers - CMPA601C025F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CMPA601C025F
RF and Wireless - RF Amplifiers CMPA601C025F
IC RF AMP GPS 6GHZ-12GHZ 440213

IC RF AMP GPS 6GHZ-12GHZ 440213

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-CMPA601C025F-ND CMPA601C025F CMPA601C025F
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 28 dB ? to 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Signal Source / High Power Amplifier 902 - 928 MHz, 750W, 50Ω - RFS-G90G93750X+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 902 to 928 MHz
Minimum Gain 1 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details