MACOM RF Amplifiers CMPA901A035F1

Description
35W, GAN MMIC POWER AMPLIFIER, 2
Request a Quote Datasheet
Description
35W, GAN MMIC POWER AMPLIFIER, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA901A035F1-ND - DigiKey
Thief River Falls, MN, United States
35W, GAN MMIC POWER AMPLIFIER, 2

35W, GAN MMIC POWER AMPLIFIER, 2

Buy Now Datasheet
RF & MW Power Amplifier - CMPA901A035F1 - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA901A035F1
RF & MW Power Amplifier CMPA901A035F1
The CMPA901A035F1 is a gallium nitride (GaN) monolithic microwave integrated circuit (MMIC) on a silicon carbide (SiC) substrate. The device provides 35 watts of output power across the band from 9 to 11 GHz. The GaN HEMT MMIC is fully matched to 50 Ohm, is housed in a compact, 6-lead metal/ceramic flanged package (Type: 440219) and offers high power, high gain and superior efficiency. The CMPA901A035F1 is suitable for long pulse operation and capable of CW operation.

The CMPA901A035F1 is a gallium nitride (GaN) monolithic microwave integrated circuit (MMIC) on a silicon carbide (SiC) substrate. The device provides 35 watts of output power across the band from 9 to 11 GHz. The GaN HEMT MMIC is fully matched to 50 Ohm, is housed in a compact, 6-lead metal/ceramic flanged package (Type: 440219) and offers high power, high gain and superior efficiency. The CMPA901A035F1 is suitable for long pulse operation and capable of CW operation.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CMPA901A035F1-ND CMPA901A035F1
Product Name RF Amplifiers RF & MW Power Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications General Purpose
Frequency Range 9000 to 10000 MHz 9000 to 10000 MHz
Minimum Gain 34.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 450 MHz to 2400 MHz, 50Ω, 5x5 mm QFN Style Package - DVGA1-242A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 450 to 2400 MHz
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details