MACOM Gain Block A45

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A45 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A45
Gain Block A45
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage GaAs FET feedback amplifier design displays impressive performance characteristics over a broadband frequency range. An RF choke is used for DC power supply decoupling. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A45-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A45-ND
RF Amplifiers 1465-A45-ND
RF Amplifier IC General Purpose 1GHz ~ 4GHz TO-8

RF Amplifier IC General Purpose 1GHz ~ 4GHz TO-8

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number A45 1465-A45-ND
Product Name Gain Block RF Amplifiers
Frequency Range 1000 to 4000 MHz 1000 to 4000 MHz
Maximum Gain 17.5 dB 17.5 dB
Output Power 19.5 dBm 19.5 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
SMT MMIC, Low Noise Amplifier, 1000 MHz to 6000 MHz, 50Ω - TSS-63ULN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -45 to 105 C (-49 to 221 F)
MMIC Tech. MMIC
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Specs
Frequency Range 1800 to 2000 MHz
Minimum Gain ? to 30 dB
Maximum Gain 30 dB
View Details