RF Amplifier IC General Purpose 800MHz ~ 4.5GHz
IC RF AMP GPS 800MHZ-4.5GHZ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CA4011-ND | CA4011 |
| Product Name | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | |
| Applications | General Purpose | |
| Frequency Range | 800 to 4500 MHz | 800 to 4500 MHz |
| Minimum Gain | 15.5 dB | ? to 15.5 dB |
| Maximum Gain | 15.5 dB | 15.5 dB |