CA76-1 -- RF AND WIRELESS - RF AMPLIFIERS
MACOM
RF and Wireless - RF Amplifiers
CA76-1
Description
AMPLIFIER,CASCADED
Description
AMPLIFIER,CASCADED
Suppliers
RF and Wireless - RF Amplifiers
CA76-1
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
CA76-1 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
5 to 500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 4000 MHz
View Details
Amplifier Type
Power Amplifier
Frequency Range
2400 to 2500 MHz
Minimum Gain
1 dB
View Details
Applications
RF Microwave
Package Type
Surface Mount; 24-LPCC (4x4)
View Details
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details