Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211508-MAAL-007304-
Packaging: Reel
Frequency: 500MHz ~ 3GHz
Gain: 25.5dB
Supply Current: 11.5mA
Noise Figure: 0.7dB
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: SOT-26
Manufacturer Homepage: www.macom.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5V
MACOM amplifiers are used extensively in commercial and military electronics applications. MACOM produces low noise amplifiers (LNA) designed specifically for voice and data applications for the consumer and military market.
RF Amplifier IC General Purpose 500MHz ~ 3GHz SOT-26
RF Amplifier IC General Purpose 500MHz ~ 3GHz SOT-26
RF Amplifier IC General Purpose 500MHz ~ 3GHz SOT-26
IC RF AMP GPS 500MHZ-3GHZ SOT26
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1211508-MAAL-007304-TR3000 | MAAL-007304-TR3000 | 1465-1254-1-ND | MAAL-007304-TR3000 |
| Product Name | RF Amplifiers - MAAL-007304-TR3000 | RF & MW LNA | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | General Purpose | ||
| Frequency Range | 500 to 3000 MHz | 500 to 3000 MHz | 500 to 3000 MHz | 500 to 3000 MHz |
| Minimum Gain | 25.5 dB | 25.5 dB | ? to 25.5 dB | |
| Maximum Gain | 25.5 dB | 25.5 dB | 25.5 dB | 25.5 dB |
| Noise Figure | 0.7000 dB | 0.7000 dB | 0.7000 dB |