MACOM RF Amplifiers MAAM-008198-SMA162

Description
RF Amplifier IC General Purpose 5MHz ~ 1.3GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.3GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-MAAM-008198-SMA162-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 5MHz ~ 1.3GHz

RF Amplifier IC General Purpose 5MHz ~ 1.3GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers MAAM-008198-SMA162
IC RF AMP GPS 5MHZ-1.3GHZ SMD

IC RF AMP GPS 5MHZ-1.3GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-MAAM-008198-SMA162-ND MAAM-008198-SMA162
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1300 MHz 5 to 1300 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-1000-20000-40-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 20000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details