MACOM Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-009455-TR1000

Description
The MAAM-009455 is a GaAs MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. This device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.
Request a Quote Datasheet
Description
The MAAM-009455 is a GaAs MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. This device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Misc. Amplifier - MAAM-009455-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Misc. Amplifier
MAAM-009455-TR1000
Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-009455-TR1000
The MAAM-009455 is a GaAs MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. This device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.

The MAAM-009455 is a GaAs MMIC amplifier in a lead-free 4 mm 20-lead PQFN package. The MMIC design is configured as a pair of cascode MESFET amplifiers for broadband performance. It is designed for integration in a 75 Ohm push-pull, low distortion, amplifier circuit. This device is ideally suited for use in CATV, FTTX, DBS, and HDTV applications where low noise figure and low distortion are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-009455-TR1000
Product Name Broadband/CATV (75 Ohm) Misc. Amplifier
Frequency Range 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 1500 MHz, 50Ω, QFN Style Package - PHA-22+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 1500 MHz
View Details
3 suppliers
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
Sky5® Front End Module for LTE and NR - SKY58281-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 42-pad configuration
View Details