MACOM RF Amplifiers CA66

Description
RF Amplifier IC General Purpose 5MHz ~ 1.25GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 5MHz ~ 1.25GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA66-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA66-ND
RF Amplifiers 1465-CA66-ND
RF Amplifier IC General Purpose 5MHz ~ 1.25GHz

RF Amplifier IC General Purpose 5MHz ~ 1.25GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA66 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA66
RF and Wireless - RF Amplifiers CA66
IC RF AMP GPS 5MHZ-1.25GHZ

IC RF AMP GPS 5MHZ-1.25GHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA66-ND CA66
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 1250 MHz 5 to 1250 MHz
Minimum Gain 23.5 dB ? to 23.5 dB
Maximum Gain 23.5 dB 23.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
RX Diversity FEM with Gain (B26, B8, B20, B1/4, B3, and B7) - SKY13740 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 23-lead
View Details