RF Amplifier IC General Purpose 20MHz ~ 6GHz 440219
CMPA0060025F1 is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC).GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This MMIC enables extremely wide bandwidths to be achieved in a small footprint screw-down package.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CMPA0060025F1-ND | CMPA0060025F1 |
| Product Name | RF Amplifiers | RF & MW Power Amplifier |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Power Amplifier |
| Applications | General Purpose | |
| Frequency Range | 20 to 6000 MHz | 0.0 to 6000 MHz |
| Minimum Gain | 16.3 dB |