RF Amplifier IC 20MHz ~ 6GHz 780019
CMPA0060002F is a gallium nitride (GaN) High Electron Mobility Transistor (HEMT) based monolithic microwave integrated circuit (MMIC). GaN has superior properties compared to silicon or gallium arsenide, including higher breakdown voltage, higher saturated electron drift velocity and higher thermal conductivity. GaN HEMTs also offer greater power density and wider bandwidths compared to Si and GaAs transistors. This MMIC employs a distributed (traveling-wave) amplifier design approach, enabling extremely wide bandwidths to be achieved in a small footprint screw-down package featuring a copper-tungsten heat sink.
IC RF AMP 20MHZ-6GHZ 780019
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 1465-CMPA0060002F-ND | CMPA0060002F | CMPA0060002F |
| Product Name | RF Amplifiers | RF & MW Power Amplifier | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | Power Amplifier | |
| Frequency Range | 20 to 6000 MHz | 20 to 6000 MHz | 20 to 6000 MHz |
| Minimum Gain | 18.8 dB | ? to 18.8 dB |