MACOM RF Amplifiers CMPA901A020S

Description
RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA901A020SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)

RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA901A020STR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)

RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA901A020SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)

RF Amplifier IC Radar 9GHz ~ 10GHz 40-QFN (6x6)

Buy Now Datasheet
RF & MW Power Amplifier - CMPA901A020S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA901A020S
RF & MW Power Amplifier CMPA901A020S
CMPA901A020S is a packaged, 20W HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA901A020S operates from 9-10 GHz and targets pulsed radar applications such as marine weather radar. With 3 stages of gain, this high performance amplifier provides >30dB of large signal gain, potentially lowering the transmit BOM count, and >50% efficiency to support lower system DC power requirements and simplify system thermal management solutions. Packaged in a small 6x6 mm plastic overmold QFN, the CMPA901A020S also supports reduced board space requirements and high throughput manufacturing lines.

CMPA901A020S is a packaged, 20W HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA901A020S operates from 9-10 GHz and targets pulsed radar applications such as marine weather radar. With 3 stages of gain, this high performance amplifier provides >30dB of large signal gain, potentially lowering the transmit BOM count, and >50% efficiency to support lower system DC power requirements and simplify system thermal management solutions. Packaged in a small 6x6 mm plastic overmold QFN, the CMPA901A020S also supports reduced board space requirements and high throughput manufacturing lines.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CMPA901A020SCT-ND CMPA901A020S
Product Name RF Amplifiers RF & MW Power Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications Radar
RoHS Compliant RoHS
Frequency Range 9000 to 10000 MHz 9000 to 10000 MHz
Minimum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-5+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
APM-6849CH, GaAs Broadband Low Phase Noise Amplifier - APM-6849CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type bare-die
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details