MACOM RF Amplifiers CA26

Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA26-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA26-ND
RF Amplifiers 1465-CA26-ND
RF Amplifier IC General Purpose 10MHz ~ 1.6GHz

RF Amplifier IC General Purpose 10MHz ~ 1.6GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA26 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA26
RF and Wireless - RF Amplifiers CA26
IC RF AMP GPS 10MHZ-1.6GHZ SMA

IC RF AMP GPS 10MHZ-1.6GHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA26-ND CA26
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 1600 MHz 10 to 1600 MHz
Minimum Gain 20.5 dB ? to 20.5 dB
Maximum Gain 20.5 dB 20.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-26500-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 26500 to 40000 MHz
Output VSWR 3.5 :1
View Details
WLAN 802.11,b,g Front-end Module - SKY65206-13 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 24-pin
View Details