MACOM RF Amplifiers A63

Description
RF Amplifier IC General Purpose 1MHz ~ 1.1GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 1.1GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A63-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A63-ND
RF Amplifiers 1465-A63-ND
RF Amplifier IC General Purpose 1MHz ~ 1.1GHz TO-8

RF Amplifier IC General Purpose 1MHz ~ 1.1GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1368723-A63 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1368723-A63
RF and Wireless - RF Amplifiers 1368723-A63
Win Source Part Number: 1368723-A63 Category: RF and Wireless - RF Amplifiers Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: MACOM Technology Solutions Series: A63 Package: Tray Product Status: Active RF Type: General Purpose Frequency: 1MHz ~ 1.1GHz Package / Case: TO-8 Style, 4 Lead Supplier Device Package: TO-8 Voltage - Supply: 15V Gain: 16dB P1dB: 4dBm Noise Figure: 3dB Current - Supply: 14mA Test Frequency: 1MHz ~ 1.1GHz

Win Source Part Number: 1368723-A63
Category: RF and Wireless - RF Amplifiers
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: MACOM Technology Solutions
Series: A63
Package: Tray
Product Status: Active
RF Type: General Purpose
Frequency: 1MHz ~ 1.1GHz
Package / Case: TO-8 Style, 4 Lead
Supplier Device Package: TO-8
Voltage - Supply: 15V
Gain: 16dB
P1dB: 4dBm
Noise Figure: 3dB
Current - Supply: 14mA
Test Frequency: 1MHz ~ 1.1GHz

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A63-ND 1368723-A63
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 1 to 1100 MHz 1 to 1100 MHz
Minimum Gain 16 dB 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 45 dB
View Details