MACOM RF & MW Power Amplifier CMPA5259025S

Description
CMPA5259025S is a gallium-nitride (GaN) HEMT-based monolithic microwaveintegrated circuit (MMIC). GaN has superior properties compared to silicon or galliumarsenide allowing the technology to offer greater power density and wider bandwidthscompared to Si and GaAs devices. This MMIC uses a two-stage reactively matched amplifierdesign approach enabling wide bandwidths to be achieved in a small-footprint, whilemaintaining high gain and efficiency. Operating at 28 V, the 40 W pulsed output poweris designed primarily for use as an output stage for highly integrated AESA radar typearchitectures. In addition the high gain makes it suitable as a drive stage for a multi-deviceline-up using the high power IMFETs as the final stage.
Request a Quote Datasheet
Description
CMPA5259025S is a gallium-nitride (GaN) HEMT-based monolithic microwaveintegrated circuit (MMIC). GaN has superior properties compared to silicon or galliumarsenide allowing the technology to offer greater power density and wider bandwidthscompared to Si and GaAs devices. This MMIC uses a two-stage reactively matched amplifierdesign approach enabling wide bandwidths to be achieved in a small-footprint, whilemaintaining high gain and efficiency. Operating at 28 V, the 40 W pulsed output poweris designed primarily for use as an output stage for highly integrated AESA radar typearchitectures. In addition the high gain makes it suitable as a drive stage for a multi-deviceline-up using the high power IMFETs as the final stage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - CMPA5259025S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA5259025S
RF & MW Power Amplifier CMPA5259025S
CMPA5259025S is a gallium-nitride (GaN) HEMT-based monolithic microwaveintegrated circuit (MMIC). GaN has superior properties compared to silicon or galliumarsenide allowing the technology to offer greater power density and wider bandwidthscompared to Si and GaAs devices. This MMIC uses a two-stage reactively matched amplifierdesign approach enabling wide bandwidths to be achieved in a small-footprint, whilemaintaining high gain and efficiency. Operating at 28 V, the 40 W pulsed output poweris designed primarily for use as an output stage for highly integrated AESA radar typearchitectures. In addition the high gain makes it suitable as a drive stage for a multi-deviceline-up using the high power IMFETs as the final stage.

CMPA5259025S is a gallium-nitride (GaN) HEMT-based monolithic microwaveintegrated circuit (MMIC). GaN has superior properties compared to silicon or galliumarsenide allowing the technology to offer greater power density and wider bandwidthscompared to Si and GaAs devices. This MMIC uses a two-stage reactively matched amplifierdesign approach enabling wide bandwidths to be achieved in a small-footprint, whilemaintaining high gain and efficiency. Operating at 28 V, the 40 W pulsed output poweris designed primarily for use as an output stage for highly integrated AESA radar typearchitectures. In addition the high gain makes it suitable as a drive stage for a multi-deviceline-up using the high power IMFETs as the final stage.

Supplier's Site
RF Amplifiers - 1465-CMPA5259025SCT-ND - DigiKey
Thief River Falls, MN, United States
IC AMP RADAR 5.2GHZ-5.9GHZ 32QFN

IC AMP RADAR 5.2GHZ-5.9GHZ 32QFN

Buy Now Datasheet
RF Amplifiers - 1465-CMPA5259025SDKR-ND - DigiKey
Thief River Falls, MN, United States
IC AMP RADAR 5.2GHZ-5.9GHZ 32QFN

IC AMP RADAR 5.2GHZ-5.9GHZ 32QFN

Buy Now Datasheet
RF Amplifiers - 1465-CMPA5259025STR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 5.2GHz ~ 5.9GHz 32-QFN (5x5)

RF Amplifier IC Radar 5.2GHz ~ 5.9GHz 32-QFN (5x5)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CMPA5259025S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CMPA5259025S
RF and Wireless - RF Amplifiers CMPA5259025S
IC AMP RADAR 5.2GHZ-5.9GHZ 32QFN

IC AMP RADAR 5.2GHZ-5.9GHZ 32QFN

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number CMPA5259025S 1465-CMPA5259025SCT-ND CMPA5259025S
Product Name RF & MW Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 5200 to 5900 MHz 5200 to 5900 MHz 5200 to 5900 MHz
Maximum Gain 29.5 dB 30 dB 30 dB
Package Type QFN Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-D10040240GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - AWU6616Q7 - 862718-AWU6616Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details