MACOM Gain Block AM-151-PIN

Description
The AM-151 amplifier uses a coupler feedback design with high intercept and compression points. The use of coupler feedback minimize noise figure and DC current in a high intercept amplifier. This amplifier is packaged a TO-8 package. Due to the internal power dissipation, the thermal rise is minimize. The ground plane on the PC board should be configure to removed heat from under the package. AM-151 is ideally suited for use where a high intercept high reliability amplifier is required.
Request a Quote Datasheet
Description
The AM-151 amplifier uses a coupler feedback design with high intercept and compression points. The use of coupler feedback minimize noise figure and DC current in a high intercept amplifier. This amplifier is packaged a TO-8 package. Due to the internal power dissipation, the thermal rise is minimize. The ground plane on the PC board should be configure to removed heat from under the package. AM-151 is ideally suited for use where a high intercept high reliability amplifier is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Gain Block
AM-151-PIN
Gain Block AM-151-PIN
The AM-151 amplifier uses a coupler feedback design with high intercept and compression points. The use of coupler feedback minimize noise figure and DC current in a high intercept amplifier. This amplifier is packaged a TO-8 package. Due to the internal power dissipation, the thermal rise is minimize. The ground plane on the PC board should be configure to removed heat from under the package. AM-151 is ideally suited for use where a high intercept high reliability amplifier is required.

The AM-151 amplifier uses a coupler feedback design with high intercept and compression points. The use of coupler feedback minimize noise figure and DC current in a high intercept amplifier. This amplifier is packaged a TO-8 package. Due to the internal power dissipation, the thermal rise is minimize. The ground plane on the PC board should be configure to removed heat from under the package. AM-151 is ideally suited for use where a high intercept high reliability amplifier is required.

Supplier's Site Datasheet
Futian, China
RF and Wireless - RF Amplifiers
AM-151-PIN
RF and Wireless - RF Amplifiers AM-151-PIN
AMPLIFIER,RESISITIVE FEEDBACK

AMPLIFIER,RESISITIVE FEEDBACK

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number AM-151-PIN AM-151-PIN
Product Name Gain Block RF and Wireless - RF Amplifiers
Frequency Range 5 to 500 MHz 10 to 500 MHz
Maximum Gain 12 dB 12.5 dB
Output Power 21 dBm
Noise Figure 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-18000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 18000 MHz
Output VSWR 2.2 :1
View Details
RF Amplifiers - 448-BGA9H1MN9E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 2700 MHz
View Details
2 suppliers