MACOM RF Amplifiers CA531

Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1MHz ~ 600MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CA531-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CA531-ND
RF Amplifiers 1465-CA531-ND
RF Amplifier IC General Purpose 1MHz ~ 600MHz

RF Amplifier IC General Purpose 1MHz ~ 600MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CA531 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CA531
RF and Wireless - RF Amplifiers CA531
IC RF AMP GPS 1MHZ-600MHZ

IC RF AMP GPS 1MHZ-600MHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CA531-ND CA531
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1 to 600 MHz 1 to 600 MHz
Minimum Gain 31.7 dB ? to 31.7 dB
Maximum Gain 31.7 dB 31.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-600-4200-35-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers - SE2623L-RN - 894128-SE2623L-RN - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-QFN (3x3)
View Details
2 suppliers