MACOM RF Amplifiers MAAM-011275-DIE

Description
RF Amplifier IC General Purpose 30KHz ~ 40GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 30KHz ~ 40GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-1868-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-1868-ND
RF Amplifiers 1465-1868-ND
RF Amplifier IC General Purpose 30KHz ~ 40GHz Die

RF Amplifier IC General Purpose 30KHz ~ 40GHz Die

Buy Now Datasheet
RF and Wireless - RF Amplifiers - 1352181-MAAM-011275-DIE - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1352181-MAAM-011275-DIE
RF and Wireless - RF Amplifiers 1352181-MAAM-011275-DIE
Win Source Part Number: 1352181-MAAM-011275- DIE Category: RF and Wireless - RF Amplifiers Package: Box Standard Package: 10 Test Frequency: 22GHz Frequency: 30KHz ~ 40GHz Gain: 16dB Noise Figure: 6.8dB Current - Supply: 200mA P1dB: 21dBm RF Type: General Purpose Voltage - Supply: 3V ~ 8V Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die ECCN: MMIC 3A001B2C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Mfr: MACOM Technology Solutions Base Product Number: MAAM-011275

Win Source Part Number: 1352181-MAAM-011275-DIE
Category: RF and Wireless - RF Amplifiers
Package: Box
Standard Package: 10
Test Frequency: 22GHz
Frequency: 30KHz ~ 40GHz
Gain: 16dB
Noise Figure: 6.8dB
Current - Supply: 200mA
P1dB: 21dBm
RF Type: General Purpose
Voltage - Supply: 3V ~ 8V
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
ECCN: MMIC 3A001B2C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: MACOM Technology Solutions
Base Product Number: MAAM-011275

Buy Now Datasheet
RF and Wireless - RF Amplifiers - MAAM-011275-DIE - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-011275-DIE
RF and Wireless - RF Amplifiers MAAM-011275-DIE
IC RF AMP GPS 30KHZ-40GHZ DIE

IC RF AMP GPS 30KHZ-40GHZ DIE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-1868-ND 1352181-MAAM-011275-DIE MAAM-011275-DIE
Product Name RF Amplifiers RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose RF Microwave
Frequency Range 0.0300 to 40000 MHz 0.0300 to 40000 MHz 0.0300 to 40000 MHz
Minimum Gain 16 dB 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA524N6E6327XTSA1 - 843180-BGA524N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
400 to 3800 MHz Linear Power Amplifier - SKY65162-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 400 to 2700 MHz
Minimum Gain 13.2 dB
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details