MACOM Gain Block A36-1

Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet
Description
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gain Block - A36-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A36-1
Gain Block A36-1
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for consistent performance and high reliability. This 2 stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. An active DC biasing network insures temperature-stable performance. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet
RF Amplifiers - 1465-A36-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A36-1-ND
RF Amplifiers 1465-A36-1-ND
RF Amplifier IC General Purpose 80MHz ~ 2.4GHz TO-8

RF Amplifier IC General Purpose 80MHz ~ 2.4GHz TO-8

Buy Now Datasheet
RF and Wireless - RF Amplifiers - A36-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
A36-1
RF and Wireless - RF Amplifiers A36-1
IC RF AMP GPS 80MHZ-2.4GHZ TO8

IC RF AMP GPS 80MHZ-2.4GHZ TO8

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number A36-1 1465-A36-1-ND A36-1
Product Name Gain Block RF Amplifiers RF and Wireless - RF Amplifiers
Frequency Range 100 to 2300 MHz 80 to 2400 MHz 80 to 2400 MHz
Maximum Gain 16.2 dB 16.2 dB 16.2 dB
Output Power 12 dBm 12 dBm
Package Type TO-8 Surface Mount; TO-8 Style, 4 Lead
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1047135-AWB7224SP8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifier LNA ICs - BGA416 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 23 dB
View Details