MACOM Datasheets for RF Power Dividers and RF Power Combiners
RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
RF Power Dividers and RF Power Combiners: Learn more
| Product Name | Notes |
|---|---|
| MACOM’s power combiners and dividers are used in aerospace and defense, wireless, and wireline communications applications. These devices can also be used for broadband CATV applications. They are available in... | |
| MACOM's active splitters available in 2, 3, 4, 5, 6 and 8-way splits, are designed for todays advanced CATV, FTTx, and direct broadcast satellite (DBS) subscriber equipment. Typical applications include... |