MACOM RF Amplifiers A25-1

Description
RF Amplifier IC General Purpose 2MHz ~ 1.5GHz TO-8
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 1.5GHz TO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-A25-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-A25-1-ND
RF Amplifiers 1465-A25-1-ND
RF Amplifier IC General Purpose 2MHz ~ 1.5GHz TO-8

RF Amplifier IC General Purpose 2MHz ~ 1.5GHz TO-8

Buy Now Datasheet
Gain Block - A25-1 - Richardson RFPD
Downers Grove, IL, United States
Gain Block
A25-1
Gain Block A25-1
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is hermetically sealed, and MIL-STD-883 environmental screening is available.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-A25-1-ND A25-1
Product Name RF Amplifiers Gain Block
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 1500 MHz 2 to 1500 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1100 MHz to 1600 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545G2+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 to 1600 MHz
Minimum Gain 27.2 dB
View Details
4 suppliers
ADM-8622PC, 300 kHz - 10 GHz High Dynamic Range Gain Block - ADM-8622PC - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 10000 MHz
Package Type Connectorized; connectorized
View Details
2.4 GHz Power Amplifier IC - SE2425U - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 28.2 dB
View Details