MACOM RF and Wireless - RF Amplifiers MAAM-007502-CPA512

Description
IC RF AMP GPS 10MHZ-700MHZ
Description
IC RF AMP GPS 10MHZ-700MHZ

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers MAAM-007502-CPA512
IC RF AMP GPS 10MHZ-700MHZ

IC RF AMP GPS 10MHZ-700MHZ

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number MAAM-007502-CPA512
Product Name RF and Wireless - RF Amplifiers
Frequency Range 10 to 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
RF Amplifiers - ARA05050RS12P1 - 224970-ARA05050RS12P1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5 to 100 MHz
Minimum Gain 32 dB
View Details
3 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 3000 MHz, 50Ω, SOT-89 Style Package - GALI-3+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 3000 MHz
View Details
4 suppliers