MACOM Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| MACOM's chip capacitors are used extensively in commercial and aerospace and defense applications. Our capacitors are designed for long-term reliability and repeatable performance in a variety of hybrid microwave circuit... | |
| MACOMs BOO and BSP Series Capacitors are designed to facilitate bread-boarding or to use where a trimming capability is required. These devices feature the same dielectric layer and bonding surfaces... | |
| MACOMs MIS capacitors utlize a silicon nitride dielectric over a thermally grown silicon dioxide base. The resultant composite dielectric exhibits low leakage current and insertion loss with excellent long-term stability. | |
| MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide... | |
| MACOMs Mounting Capacitors are designed for transient protection for MICs and FETs. Since the capacitor substrate is silicon, it provides an optimum match both thermally and mechanically with the device... |