MACOM RF Amplifiers CRA36

Description
RF Amplifier IC General Purpose 50MHz ~ 2.1GHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 50MHz ~ 2.1GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CRA36-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-CRA36-ND
RF Amplifiers 1465-CRA36-ND
RF Amplifier IC General Purpose 50MHz ~ 2.1GHz

RF Amplifier IC General Purpose 50MHz ~ 2.1GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - CRA36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
CRA36
RF and Wireless - RF Amplifiers CRA36
IC RF AMP GPS 50MHZ-2.1GHZ SMA

IC RF AMP GPS 50MHZ-2.1GHZ SMA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-CRA36-ND CRA36
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 2100 MHz 50 to 2100 MHz
Minimum Gain 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-26500-40000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 25 dB
View Details
2.545 - 2.69 GHz Small-Cell Power Amplifier Module - AWB7128 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2545 to 2690 MHz
View Details