MACOM RF Amplifiers AMS-162-PIN

Description
RF Amplifier IC General Purpose 10MHz ~ 100MHz SF-1
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 10MHz ~ 100MHz SF-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-AMS-162-PIN-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-AMS-162-PIN-ND
RF Amplifiers 1465-AMS-162-PIN-ND
RF Amplifier IC General Purpose 10MHz ~ 100MHz SF-1

RF Amplifier IC General Purpose 10MHz ~ 100MHz SF-1

Buy Now Datasheet
Gain Block - AMS-162-PIN - Richardson RFPD
Downers Grove, IL, United States
Gain Block
AMS-162-PIN
Gain Block AMS-162-PIN
MACOM's AM-162 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8-1 package, a surface mount package and a connectorized version. The ground plane on the PC board should be configured to remove heat from under the package. AM-162 are ideally suited for use where a high intercept, high reliability amplifier is required.

MACOM's AM-162 is a coupler feedback amplifier with high intercept and compression points. The use of coupler feedback minimizes noise figure and current in a high intercept amplifier. This amplifier is packaged in a TO-8-1 package, a surface mount package and a connectorized version. The ground plane on the PC board should be configured to remove heat from under the package. AM-162 are ideally suited for use where a high intercept, high reliability amplifier is required.

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - AMS-162-PIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AMS-162-PIN
RF and Wireless - RF Amplifiers AMS-162-PIN
IC RF AMP GPS 10MHZ-100MHZ SF1

IC RF AMP GPS 10MHZ-100MHZ SF1

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-AMS-162-PIN-ND AMS-162-PIN AMS-162-PIN
Product Name RF Amplifiers Gain Block RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10 to 100 MHz 10 to 100 MHz 10 to 100 MHz
Minimum Gain 13 dB ? to 13 dB
Maximum Gain 13 dB 12.5 dB 13 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-5-1000-46-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 1000 MHz
Minimum Gain 46 dB
View Details
GPS/GLONASS/Galileo/Compass Low-Noise Amplifier - SKY65623-682LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1559 to 1606 MHz
Minimum Gain 16.5 dB
View Details
4 suppliers