MACOM Amplifier Gain Blocks

Description
At MACOM we design, manufacture, and support a wide portfolio of Amplifier Gain Blocks for RF, microwave, and millimeter wave applications. Our amplifier gain blocks cover frequencies ranging from DC to 45 GHz. MACOM’s gain blocks are used in a variety of 50 Ohm and 75 Ohm applications including; Networks, Commercial and Aerospace and Defense. Leveraging the latest innovative technology these products are available in both standard plastic packaging and bare die.
Description
At MACOM we design, manufacture, and support a wide portfolio of Amplifier Gain Blocks for RF, microwave, and millimeter wave applications. Our amplifier gain blocks cover frequencies ranging from DC to 45 GHz. MACOM’s gain blocks are used in a variety of 50 Ohm and 75 Ohm applications including; Networks, Commercial and Aerospace and Defense. Leveraging the latest innovative technology these products are available in both standard plastic packaging and bare die.

Suppliers

Company
Product
Description
Supplier Links
Amplifier Gain Blocks -  - MACOM
Lowell, MA, USA
Amplifier Gain Blocks
Amplifier Gain Blocks
At MACOM we design, manufacture, and support a wide portfolio of Amplifier Gain Blocks for RF, microwave, and millimeter wave applications. Our amplifier gain blocks cover frequencies ranging from DC to 45 GHz. MACOM’s gain blocks are used in a variety of 50 Ohm and 75 Ohm applications including; Networks, Commercial and Aerospace and Defense. Leveraging the latest innovative technology these products are available in both standard plastic packaging and bare die.

At MACOM we design, manufacture, and support a wide portfolio of Amplifier Gain Blocks for RF, microwave, and millimeter wave applications. Our amplifier gain blocks cover frequencies ranging from DC to 45 GHz. MACOM’s gain blocks are used in a variety of 50 Ohm and 75 Ohm applications including; Networks, Commercial and Aerospace and Defense. Leveraging the latest innovative technology these products are available in both standard plastic packaging and bare die.

Supplier's Site

Technical Specifications

  MACOM
Product Category RF Amplifiers
Product Name Amplifier Gain Blocks
Applications RF Microwave
Frequency Range 0.0 to 45000 MHz
Minimum Gain 13 dB
Maximum Gain 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-18000-40000-30-50(P20) - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - ACA2402ERS7P2 - 909188-ACA2402ERS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC-EP
View Details