MACOM Broadband/CATV (75 Ohm) LNA MAAM-010373-TR1000

Description
The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote Datasheet
Description
The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) LNA - MAAM-010373-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) LNA
MAAM-010373-TR1000
Broadband/CATV (75 Ohm) LNA MAAM-010373-TR1000
The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

The MAAM-010373 CATV amplifier is a GaAs MMIC that exhibits low distortion and high gain in a leadfree surface mount package. The MAAM-010373 employs a monolithic single stage design featuring a convenient 75 Ω input/ output impedance that minimizes the number of external components required. The MAAM-010373 is fabricated using a pHEMT process to realize low noise and low distortion. The process features full passivation for robust performance and reliability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-010373-TR1000
Product Name Broadband/CATV (75 Ohm) LNA
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 1100 MHz
Maximum Gain 22 dB
Noise Figure 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-26500-60 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 26500 MHz
Output VSWR 2.2 :1
View Details
5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details