MACOM Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-008863-TR1000

Description
The MAAM-008863 provides high gain, low noise and low distortion amplification of the downstream CATV signal in fiber-to-the-home (FTTH) applications. This device is ideally suited for interfacing with the RF video output of optical triplexers used within optical network terminals (ONTs). The MAAM-008863 is fabricated using MACOM’s low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet
Description
The MAAM-008863 provides high gain, low noise and low distortion amplification of the downstream CATV signal in fiber-to-the-home (FTTH) applications. This device is ideally suited for interfacing with the RF video output of optical triplexers used within optical network terminals (ONTs). The MAAM-008863 is fabricated using MACOM’s low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband/CATV (75 Ohm) Misc. Amplifier - MAAM-008863-TR1000 - Richardson RFPD
Downers Grove, IL, United States
Broadband/CATV (75 Ohm) Misc. Amplifier
MAAM-008863-TR1000
Broadband/CATV (75 Ohm) Misc. Amplifier MAAM-008863-TR1000
The MAAM-008863 provides high gain, low noise and low distortion amplification of the downstream CATV signal in fiber-to-the-home (FTTH) applications. This device is ideally suited for interfacing with the RF video output of optical triplexers used within optical network terminals (ONTs). The MAAM-008863 is fabricated using MACOM’s low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

The MAAM-008863 provides high gain, low noise and low distortion amplification of the downstream CATV signal in fiber-to-the-home (FTTH) applications. This device is ideally suited for interfacing with the RF video output of optical triplexers used within optical network terminals (ONTs).

The MAAM-008863 is fabricated using MACOM’s low noise GaAs pHEMT technology in a lead-free 4 mm 24-lead package. The amplifier requires a minimal number of off-chip components resulting in a highly integrated low cost solution.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number MAAM-008863-TR1000
Product Name Broadband/CATV (75 Ohm) Misc. Amplifier
Frequency Range 50 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
High Power Amplifier, 2.3 to 2.55 GHz - ZHL-30W-262-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Operating Temperature -20 to 41 C (-4 to 106 F)
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - 2312-QPB8858SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details