MACOM RF Amplifiers CMPA801B030S

Description
RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-CMPA801B030SCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)

RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA801B030SDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)

RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)

Buy Now Datasheet
RF Amplifiers - 1465-CMPA801B030STR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)

RF Amplifier IC Radar 7.9GHz ~ 11GHz 48-QFN (7x7)

Buy Now Datasheet
RF & MW Power Amplifier - CMPA801B030S - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
CMPA801B030S
RF & MW Power Amplifier CMPA801B030S
CMPA801B030S is a packaged, 40W HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA801B030S operates from 7.9-11.0 GHz and targets pulsed radar systems supporting both defense and commercial applications. With 2 stages of gain, this high performance amplifier provides 20dB of large signal gain and 40% efficiency to support lower system DC power requirements and simplify system thermal management solutions. Packaged in a 7x7 mm plastic overmold QFN, the CMPA801B030S also supports reduced board space requirements and high-throughput manufacturing lines.

CMPA801B030S is a packaged, 40W HPA utilizing high performance, 0.15um GaN on SiC production process. The CMPA801B030S operates from 7.9-11.0 GHz and targets pulsed radar systems supporting both defense and commercial applications. With 2 stages of gain, this high performance amplifier provides 20dB of large signal gain and 40% efficiency to support lower system DC power requirements and simplify system thermal management solutions. Packaged in a 7x7 mm plastic overmold QFN, the CMPA801B030S also supports reduced board space requirements and high-throughput manufacturing lines.

Supplier's Site
RF and Wireless - RF Amplifiers - CMPA801B030S - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
CMPA801B030S
RF and Wireless - RF Amplifiers CMPA801B030S
IC AMP RADAR 7.9GHZ-11GHZ 48QFN

IC AMP RADAR 7.9GHZ-11GHZ 48QFN

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1465-CMPA801B030SCT-ND CMPA801B030S CMPA801B030S
Product Name RF Amplifiers RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz 7900 to 11000 MHz 7900 to 11000 MHz
Minimum Gain 24 dB ? to 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-18000-18-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details