CA63 -- RF AND WIRELESS - RF AMPLIFIERS
MACOM
RF and Wireless - RF Amplifiers
CA63
Description
AMPLIFIER,CASCADED
Description
AMPLIFIER,CASCADED
Suppliers
RF and Wireless - RF Amplifiers
CA63
Supplier's Site
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
CA63 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
5 to 1000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
RF Microwave
Package Type
Surface Mount
View Details
Amplifier Type
Gain and phase detector
RoHS Compliant
RoHS
Gain Flatness
30 dB
View Details
Amplifier Type
DLVA
Frequency Range
2000 to 18000 MHz
Output VSWR
2.2 :1
View Details