MACOM RF & MW Power Amplifier MAAM-011291-DIE

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - MAAM-011291-DIE - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
MAAM-011291-DIE
RF & MW Power Amplifier MAAM-011291-DIE
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
MAAM-011291-DIE
RF and Wireless - RF Amplifiers MAAM-011291-DIE
AMPLIFIER,16DB GAIN,20-45GHZ,BAR

AMPLIFIER,16DB GAIN,20-45GHZ,BAR

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number MAAM-011291-DIE MAAM-011291-DIE
Product Name RF & MW Power Amplifier RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier
Frequency Range 20000 to 45000 MHz 20000 to 45000 MHz
Maximum Gain 19.5 dB 21 dB
Output Power 29 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1049199-BGC100GN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 600 to 2700 MHz
Package Type Surface Mount; 6-XFDFN
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details