Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 858983-A5
Series: A5
Features: RF Amplifier IC General Purpose 3MHz ~ 550MHz TO-8
Package: Tray
Package: TO-8 Style, 4 Lead
Categories: RF/IF and RFID
Case / Package: TO-8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
RF amplifier is a discrete hybrid design, which uses thin film manufacturing processes for accurate performance and high reliability. This single stage bipolar transistor feedback amplifier design displays impressive performance over a broadband frequency range. TO-8 package is Hermetically sealed, and MIL-STD-883 environmental screening is available.
RF Amplifier IC General Purpose 3MHz ~ 550MHz TO-8
| Win Source Electronics | Richardson RFPD | DigiKey | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 858983-A5 | A5 | 1465-A5-ND |
| Product Name | RF Amplifiers - A5 | Gain Block | RF Amplifiers |
| Applications | RF Microwave | General Purpose | |
| Package Type | TO-8 | TO-8 | Surface Mount; TO-8 Style, 4 Lead |
| Frequency Range | 5 to 500 MHz | 3 to 550 MHz | |
| Maximum Gain | 14.8 dB | 14.8 dB | |
| Output Power | 8.5 dBm | 8.5 dBm |